4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC 0 to 70
ADC Single Dual Slope 3KSPS 4 1/2Digit
ADC Single Dual Slope 3KSPS 4 1/2Digit
ADC Single Dual Slope 3KSPS 4 1/2Digit
ADC, Dual-Slope, 4.5-Bit, 1 Func, 1 Channel, Parallel, 4 Bits Access, CMOS, PDSO28
14-Bit ADC, 3kS/s, LCD, 5V, 1Ch, SOIC Product overview: TLC7135CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7135CDW can be used for catalog matching and distributor lookup.
IC DRVR 4 1/2 DIGIT 28SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC7135CDW | 6620350 | 6620350P | TLC7135CDW | 768-TLC7135CDW | TLC7135CDW |
| Product Name | TLC7135 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. | Analogue to Digital Converters | Analogue to Digital Converters | 5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Parallel | Bcd output | Parallel | Parallel | ||
| Package Type | PDIP,SOIC | SOIC; Soic | SOIC; SOIC | SOIC; SOIC28 | SOIC | SOIC |
| Screening Level | Catalog | |||||
| Resolution | 4.5 bits | 4.5 bits | 14 bits | |||
| INL | 0.5000 LSB |