LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC59581RTQR |
| Product Name | LED Drivers |
| Number of Outputs | 48 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 10 volts |
| Output Current | 0.0250 amps |