LED Driver IC 24 Output Linear Shift Register Dimming 40mA 38-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC5951DAPR |
| Product Name | LED Drivers |
| Number of Outputs | 24 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 15 volts |
| Output Current | 0.0400 amps |