LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC5948ADBQR |
| Product Name | LED Drivers |
| Number of Outputs | 16 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 10 volts |
| Output Current | 0.0600 amps |