LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC5947DAPRG4 |
| Product Name | LED Drivers |
| Number of Outputs | 24 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 30 volts |
| Output Current | 0.0300 amps |