The TLC5927 is a 16-channel constant-current LED sink driver designed for LED lighting and display applications, featuring open-load, shorted-to-ground, and shorted-to-VLED detection, a 256-step programmable global current gain, and operation from a 3.3-V or 5-V supply. It supports output currents from 5 mA to 120 mA via an external resistor and includes thermal shutdown protection. The part is housed in a 24-pin SSOP package measuring 8.65 mm by 3.90 mm, with an operating temperature range of -40°C to 125°C.
16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TLC5927IDBQRG4 |
| Product Name | TLC5927 16-Bit Constant-Current LED Sink Driver |
| Package Type | Other; HTSSOP,SOIC,SSOP |