LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC5926QPWPRQ1 |
| Product Name | LED Drivers |
| Number of Outputs | 16 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 17 volts |
| Output Current | 0.1200 amps |