The TLC5925IDBQR is a 16-channel constant-current LED sink driver in a 24-pin SSOP package measuring 8.65 mm by 3.90 mm. It operates from a 3.3-V to 5-V supply, provides output currents from 3 mA to 45 mA adjustable via an external resistor, and features output current accuracy better than ±4% between channels and ±6% between ICs. The device supports a 30-MHz clock frequency, has a 100-ns minimum output response time, and includes thermal shutdown protection. It is rated for operation from -40°C to 125°C and meets a 1-kV HBM ESD standard.
Low-Power 16-Channel Constant-Current LED Sink Driver 24-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TLC5925IDBQR |
| Product Name | TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver |
| Package Type | Other; SOIC,TSSOP,SSOP |