Texas Instruments TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924RHBR

Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET - TLC5924RHBR - Texas Instruments
Dallas, TX, United States
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET
TLC5924RHBR
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924RHBR
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85

16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85

Buy Now Datasheet
LED Drivers - TLC5924RHBR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5924RHBR-ND
LED Drivers TLC5924RHBR-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
80mA 30MHz 5.5V VQFN LED Driver IC
137-TLC5924RHBR
80mA 30MHz 5.5V VQFN LED Driver IC 137-TLC5924RHBR
16-Ch LED Driver, 80mA, 30MHz, 3-5.5V, VQFN Product overview: TLC5924RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5924RHBR can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 30MHz, 3-5.5V, VQFN Product overview: TLC5924RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5924RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5924RHBR - 1108397-TLC5924RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5924RHBR
1108397-TLC5924RHBR
PMIC - PMIC - LED Drivers - TLC5924RHBR 1108397-TLC5924RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1108397-TLC5924RHBR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108397-TLC5924RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - TLC5924RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5924RHBR
PMIC - LED Drivers TLC5924RHBR
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5924RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5924RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5924RHBR
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5924RHBR TLC5924RHBR-ND 137-TLC5924RHBR 1108397-TLC5924RHBR TLC5924RHBR TLC5924RHBR
Product Name TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET LED Drivers 80mA 30MHz 5.5V VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5924RHBR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN 32-VQFN (5x5)
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
6 suppliers
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q0MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971MX - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details