Texas Instruments Board Mount LED Drivers - TLC5924EVM-186 TLC5924EVM-186

Description
Manufacturer: Texas Instruments Win Source Part Number: 796922-TLC5924EVM-18 6 Features: Graphic User Interface Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5923, TLC5924 Family Name: TLC5924 Outputs and Type: 32, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796922-TLC5924EVM-18 6 Features: Graphic User Interface Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5923, TLC5924 Family Name: TLC5924 Outputs and Type: 32, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TLC5924EVM-186 - 796922-TLC5924EVM-186 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC5924EVM-186
796922-TLC5924EVM-186
Board Mount LED Drivers - TLC5924EVM-186 796922-TLC5924EVM-186
Manufacturer: Texas Instruments Win Source Part Number: 796922-TLC5924EVM-18 6 Features: Graphic User Interface Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5923, TLC5924 Family Name: TLC5924 Outputs and Type: 32, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796922-TLC5924EVM-186
Features: Graphic User Interface
Voltage - Input: 3.3V, 5V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TLC5923, TLC5924
Family Name: TLC5924
Outputs and Type: 32, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 796922-TLC5924EVM-186
Product Name Board Mount LED Drivers - TLC5924EVM-186
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM27966 White LED Driver with I2C Compatible Interface - LM27966SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
4 suppliers
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers