Texas Instruments TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924DAPR

Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET - TLC5924DAPR - Texas Instruments
Dallas, TX, United States
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET
TLC5924DAPR
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924DAPR
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85

16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85

Buy Now Datasheet
LED Drivers - 296-TLC5924DAPRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5924DAPR - 1108395-TLC5924DAPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5924DAPR
1108395-TLC5924DAPR
PMIC - PMIC - LED Drivers - TLC5924DAPR 1108395-TLC5924DAPR
Manufacturer: Texas Instruments Win Source Part Number: 1108395-TLC5924DAPR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108395-TLC5924DAPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80mA 15V 30MHz HTSSOP LED Driver IC
137-TLC5924DAPR
80mA 15V 30MHz HTSSOP LED Driver IC 137-TLC5924DAPR
16-Ch LED Driver, 80mA, 15V Out, 30MHz, HTSSOP Product overview: TLC5924DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 15V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 15V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5924DAPR can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 15V Out, 30MHz, HTSSOP Product overview: TLC5924DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 15V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 15V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5924DAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TLC5924DAPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5924DAPR
PMIC - LED Drivers TLC5924DAPR
IC LED DRIVER LIN 80MA 32HTSSOP

IC LED DRIVER LIN 80MA 32HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5924DAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5924DAPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5924DAPR
IC LED DRIVER LIN 80MA 32HTSSOP

IC LED DRIVER LIN 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5924DAPR 296-TLC5924DAPRTR-ND 1108395-TLC5924DAPR 137-TLC5924DAPR TLC5924DAPR TLC5924DAPR
Product Name TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET LED Drivers PMIC - PMIC - LED Drivers - TLC5924DAPR 80mA 15V 30MHz HTSSOP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN 32-HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3503ITLX-25 - 071258-LM3503ITLX-25 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 25 volts
View Details
2 suppliers
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
7 suppliers