16-Channel LED Driver w/DOT Correction 32-HTSSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269116-TLC5923DAP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: TLC5923
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16-Ch LED Driver, 90mA, 17V Out, 30MHz, HTSSOP Product overview: TLC5923DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 17V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90mA, 17V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923DAP can be used for catalog matching and distributor lookup.
IC, LED DRIVER, 16CH; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:90mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
IC LED DRVR LINEAR 80MA 32HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5923DAP | 296-17731-5-ND | 1269116-TLC5923DAP | 137-TLC5923DAP | 28AH5382 | TLC5923DAP |
| Product Name | TLC5923 16-Channel LED Driver w/DOT Correction | LED Drivers | Electronic Wholesale - TLC5923DAP | 90mA 17V 30MHz HTSSOP LED Driver IC | Ic, Led Driver, 16Ch; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |