Texas Instruments TLC5922 16-Channel LED Driver w/DOT Correction TLC5922DAP

Description
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5922 16-Channel LED Driver w/DOT Correction - TLC5922DAP - Texas Instruments
Dallas, TX, United States
TLC5922 16-Channel LED Driver w/DOT Correction
TLC5922DAP
TLC5922 16-Channel LED Driver w/DOT Correction TLC5922DAP
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85

16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5922DAP - 081916-TLC5922DAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5922DAP
081916-TLC5922DAP
PMIC - PMIC - LED Drivers - TLC5922DAP 081916-TLC5922DAP
Manufacturer: Texas Instruments Win Source Part Number: 081916-TLC5922DAP Packaging: Tube/Rail Type: Linear Applications: Backlight, Lighting, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081916-TLC5922DAP
Packaging: Tube/Rail
Type: Linear
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
17V 90mA 30MHz HTSSOP LED Driver IC
137-TLC5922DAP
17V 90mA 30MHz HTSSOP LED Driver IC 137-TLC5922DAP
16-Ch LED Driver, 17V Out, 90mA, 30MHz, HTSSOP EP Product overview: TLC5922DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 90mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 90mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5922DAP can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 17V Out, 90mA, 30MHz, HTSSOP EP Product overview: TLC5922DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 90mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 90mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5922DAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-15843-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-15843-5-ND
LED Drivers 296-15843-5-ND
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP

LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5922DAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5922DAP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5922DAP
IC LED DRVR LINEAR 80MA 32HTSSOP

IC LED DRVR LINEAR 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5922DAP 081916-TLC5922DAP 137-TLC5922DAP 296-15843-5-ND TLC5922DAP
Product Name TLC5922 16-Channel LED Driver w/DOT Correction PMIC - PMIC - LED Drivers - TLC5922DAP 17V 90mA 30MHz HTSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP 32-HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27953TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
9 suppliers