LED Lighting Drivers 8B Parallel In/Out Darl Source Drvr
SOURCE DRIVER, 8BIT, W LATCH, 20TSSOP; Device Topology:-; No. of Outputs:8Outputs; Output Current:-500mA; Output Voltage:13.2V; Driver Case Style:TSSOP; No. of Pins:20Pins; Input Voltage Min:4.75V; Input Voltage Max:13.2V; Switching RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | TLC59213AIPWT | 52AH7681 |
| Product Name | LED Lighting Drivers | Source Driver, 8Bit, W Latch, 20Tssop; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |