The TLC5917 is an 8-channel constant-current LED sink driver with independent outputs, designed for LED lighting and display applications. It supports a supply voltage of 3.3 V to 5 V and a maximum LED voltage of 20 V, with output current adjustable from 3 mA to 120 mA per channel via a single external resistor. The device features open-load, short-load, and overtemperature detection, a 256-step programmable global current gain, and ±3% maximum channel-to-channel current accuracy. It operates at a 30 MHz clock frequency with Schmitt-trigger inputs and includes an integrated thermal shutdown. The TLC5917IPWR variant is packaged in a 16-pin TSSOP with nominal dimensions of 5.00 mm × 4.40 mm and supports an operating temperature range of -40 °C to 125 °C.
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TLC5917IPWR |
| Product Name | TLC5917 8-Bit Constant-Current LED Sink Driver |
| Package Type | Other; SOIC,TSSOP,PDIP |