LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLC5916IDR |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 20 volts |
| Output Current | 0.1200 amps |