8-Bit Constant-Current LED Sink Driver 16-SOIC -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
Win Source Part Number: 976328-TLC5916ID
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Applications: Signage
Standard Package: 40
Mounting: SMD (SMT)
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34369-5,TLC5916I
Base Product Number: TLC5916
8-Bit Constant Current LED Sink Driver, 120mA, 30MHz, 16-SOIC Product overview: TLC5916ID from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916ID can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN 120MA 16SOIC
IC, LED DRIVER LINEAR 16-SOIC; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LINEAR 120MA 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916ID | 296-34369-5-ND | 976328-TLC5916ID | 137-TLC5916ID | TLC5916ID | 37AJ1333 | TLC5916ID |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 8-bit 120mA 30MHz SOIC LED Driver IC | PMIC - LED Drivers | Ic, Led Driver Linear 16-Soic; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | PDIP,SOIC,TSSOP | 16-SOIC (0.154", 3.90mm Width) | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |