Texas Instruments TLC59108 8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver TLC59108IPWR

Description
8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59108 8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver - TLC59108IPWR - Texas Instruments
Dallas, TX, United States
TLC59108 8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver
TLC59108IPWR
TLC59108 8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver TLC59108IPWR
8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 20-TSSOP -40 to 85

8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 20-TSSOP -40 to 85

Buy Now Datasheet
LED Drivers - 296-25340-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25340-6-ND
LED Drivers 296-25340-6-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25340-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25340-2-ND
LED Drivers 296-25340-2-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25340-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25340-1-ND
LED Drivers 296-25340-1-ND
LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 120mA 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
120mA 25MHz 5.5V TSSOP LED Driver IC
137-TLC59108IPWR
120mA 25MHz 5.5V TSSOP LED Driver IC 137-TLC59108IPWR
8-Ch I2C LED Sink Driver, 120mA, 25MHz, 5.5V, 20-TSSOP Product overview: TLC59108IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 25MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 25MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59108IPWR can be used for catalog matching and distributor lookup.

8-Ch I2C LED Sink Driver, 120mA, 25MHz, 5.5V, 20-TSSOP Product overview: TLC59108IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 25MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 25MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59108IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC59108IPWR - 032706-TLC59108IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59108IPWR
032706-TLC59108IPWR
PMIC - PMIC - LED Drivers - TLC59108IPWR 032706-TLC59108IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032706-TLC59108IPWR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Number of Outputs: 8 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 120mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032706-TLC59108IPWR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Number of Outputs: 8
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - TLC59108IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59108IPWR
PMIC - LED Drivers TLC59108IPWR
IC LED DRIVER LIN 120MA 20TSSOP

IC LED DRIVER LIN 120MA 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59108IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59108IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59108IPWR
IC LED DRVR LINEAR 120MA 20TSSOP

IC LED DRVR LINEAR 120MA 20TSSOP

Supplier's Site
Led Driver, Constant Current, Tssop-20; Device Topology Texas Instruments - 52AH7678 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Tssop-20; Device Topology Texas Instruments
52AH7678
Led Driver, Constant Current, Tssop-20; Device Topology Texas Instruments 52AH7678
LED DRIVER, CONSTANT CURRENT, TSSOP-20; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:8Outputs; IC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TSSOP-20; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:8Outputs; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59108IPWR 296-25340-6-ND 137-TLC59108IPWR 032706-TLC59108IPWR TLC59108IPWR TLC59108IPWR 52AH7678
Product Name TLC59108 8-Bit Fast Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver LED Drivers 120mA 25MHz 5.5V TSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC59108IPWR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Constant Current, Tssop-20; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 8 # 8 #
Package Type TSSOP,VQFN 20-TSSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
DLPA3000 PMIC/LED Driver for DLP3010 (0.3 720p) DMD - DLPA3000CPFD - Texas Instruments
Specs
Features RoHS Compliant
View Details
2 suppliers
LED Driver IC - 137-LM2792LDX-L - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers