8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC -40 to 85
IC DAC 8BIT V-OUT 14SOIC
DAC Quad Resistor-String 8-Bit 14-Pin - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC Quad Resistor-String 8-Bit 14-Pin - Data Converters - General Purpose DACs
Manufacturer: Texas Instruments
Win Source Part Number: 081466-TLC5620ID
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
TLC5620 8-BIT, 10 US QUAD DAC, S
8 Bit Digital to Analog Converter 4 14-SOIC
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | TLC5620ID | TLC5620ID | 6621785P | 081466-TLC5620ID | TLC5620ID | TLC5620ID |
Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620ID | Integrated Circuits | Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI | Serial; SPI | SPI; SPI | SPI | ||
Package Type | SOIC,PDIP | 14-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; 14-SOIC | SOIC; Bulk | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
Screening Level | Catalog | |||||
Resolution | 8 bits | 8 bits | 8 bits | |||
INL | 1 LSB |