Texas Instruments Standard Linear and Logic Timer, Dual, 2.1Mhz, 18V, Dip-14; Frequency Texas Instruments TLC556IN

Description
TIMER, DUAL, 2.1MHZ, 18V, DIP-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; RoHS Compliant: Yes
Description
TIMER, DUAL, 2.1MHZ, 18V, DIP-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, Dual, 2.1Mhz, 18V, Dip-14; Frequency Texas Instruments - 28AH5376 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Dual, 2.1Mhz, 18V, Dip-14; Frequency Texas Instruments
28AH5376
Timer, Dual, 2.1Mhz, 18V, Dip-14; Frequency Texas Instruments 28AH5376
TIMER, DUAL, 2.1MHZ, 18V, DIP-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; RoHS Compliant: Yes

TIMER, DUAL, 2.1MHZ, 18V, DIP-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5376
Product Name Timer, Dual, 2.1Mhz, 18V, Dip-14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Microwave Analog Signal Generator - SSG6083A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details