Texas Instruments Standard Linear and Logic Timer, Dual, 2.1Mhz, Soic-14; Frequency Texas Instruments TLC556IDR

Description
TIMER, DUAL, 2.1MHZ, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
TIMER, DUAL, 2.1MHZ, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, Dual, 2.1Mhz, Soic-14; Frequency Texas Instruments - 33AH5041 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Dual, 2.1Mhz, Soic-14; Frequency Texas Instruments
33AH5041
Timer, Dual, 2.1Mhz, Soic-14; Frequency Texas Instruments 33AH5041
TIMER, DUAL, 2.1MHZ, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER, DUAL, 2.1MHZ, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH5041
Product Name Timer, Dual, 2.1Mhz, Soic-14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details