Texas Instruments Standard Linear and Logic Ic, Timer Cmos, Dip14, 556; Frequency Texas Instruments TLC556CN

Description
IC, TIMER CMOS, DIP14, 556; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes
Description
IC, TIMER CMOS, DIP14, 556; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer Cmos, Dip14, 556; Frequency Texas Instruments - 33AH5040 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer Cmos, Dip14, 556; Frequency Texas Instruments
33AH5040
Ic, Timer Cmos, Dip14, 556; Frequency Texas Instruments 33AH5040
IC, TIMER CMOS, DIP14, 556; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

IC, TIMER CMOS, DIP14, 556; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH5040
Product Name Ic, Timer Cmos, Dip14, 556; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details