Texas Instruments Standard Linear and Logic Timer, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments TLC556CDR

Description
TIMER, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
TIMER, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments - 26AJ9913 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments
26AJ9913
Timer, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments 26AJ9913
TIMER, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 26AJ9913
Product Name Timer, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details