Texas Instruments Standard Linear and Logic Timer, 2.1Mhz, Soic-8; Frequency Texas Instruments TLC555QDR

Description
TIMER, 2.1MHZ, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
TIMER, 2.1MHZ, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, 2.1Mhz, Soic-8; Frequency Texas Instruments - 33AH5038 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 2.1Mhz, Soic-8; Frequency Texas Instruments
33AH5038
Timer, 2.1Mhz, Soic-8; Frequency Texas Instruments 33AH5038
TIMER, 2.1MHZ, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER, 2.1MHZ, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH5038
Product Name Timer, 2.1Mhz, Soic-8; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers