Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208161-TLC555MJG
Length: 10.16 mm
Power Dissipation: 1.05 W
Height: 5.08 mm
Number of Pins: 8
High Level Output Current: -10 mA
Low Level Output Current: 100 mA
Quiescent Current: 350 µA
Width: 7.11 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Power Dissipation: 1.05 W
Max Supply Voltage: 15 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Number of Timers/Counters: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208161-TLC555MJG |
| Product Name | Custom Parts - Custom Parts (S - T) - TLC555MJG |