Texas Instruments Standard Linear and Logic Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8; Frequency Texas Instruments TLC555ID

Description
IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Description
IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8; Frequency Texas Instruments - 29AH2292 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8; Frequency Texas Instruments
29AH2292
Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8; Frequency Texas Instruments 29AH2292
IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH2292
Product Name Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers