Manufacturer: Texas Instruments
Win Source Part Number: 054979-TLC555CPS
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO
2.1-MHz, 250-µA, Low-Power Timer 8-SO 0 to 70 Product overview: TLC555CPS from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPS can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 054979-TLC555CPS | 296-34367-5-ND | 689-TLC555CPS |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPS | Programmable Timers and Oscillators | Low-Power Clock and Timing IC |
| Package Type | Surface Mount; 8-SO | Surface Mount; SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Rail/Tube |