Texas Instruments Standard Linear and Logic Ic, Timer Cmos, Dip8, 555; Frequency Texas Instruments TLC555CP

Description
IC, TIMER CMOS, DIP8, 555; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Series; MSL:MSL 1 - RoHS Compliant: Yes
Description
IC, TIMER CMOS, DIP8, 555; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Series; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer Cmos, Dip8, 555; Frequency Texas Instruments - 28AH5371 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer Cmos, Dip8, 555; Frequency Texas Instruments
28AH5371
Ic, Timer Cmos, Dip8, 555; Frequency Texas Instruments 28AH5371
IC, TIMER CMOS, DIP8, 555; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Series; MSL:MSL 1 - RoHS Compliant: Yes

IC, TIMER CMOS, DIP8, 555; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Series; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5371
Product Name Ic, Timer Cmos, Dip8, 555; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details