Texas Instruments TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power TLC5540IPW

Description
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power - TLC5540IPW - Texas Instruments
Dallas, TX, United States
TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power
TLC5540IPW
TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power TLC5540IPW
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85

8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-2184-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2184-5-ND
Analog to Digital Converters (ADC) 296-2184-5-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP

Buy Now Datasheet
 - TLC5540IPW - Rochester Electronics
Newburyport, MA, United States
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24

ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-TLC5540IPW
8-bit TSSOP Analog-to-Digital Converter IC 700-TLC5540IPW
8-Bit 40MSPS ADC, Single-Ended, Parallel, 24-TSSOP Product overview: TLC5540IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540IPW can be used for catalog matching and distributor lookup.

8-Bit 40MSPS ADC, Single-Ended, Parallel, 24-TSSOP Product overview: TLC5540IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC5540IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC5540IPW
IC ADC 8BIT FLASH 24TSSOP

IC ADC 8BIT FLASH 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLC5540IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC5540IPW
Analog to Digital Converters (ADC) TLC5540IPW
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC5540IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC5540IPW
Data Acquisition - Analog to Digital Converters (ADC) TLC5540IPW
IC ADC 8BIT FLASH 24TSSOP

IC ADC 8BIT FLASH 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC5540IPW 296-2184-5-ND TLC5540IPW 700-TLC5540IPW TLC5540IPW TLC5540IPW TLC5540IPW
Product Name TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power Analog to Digital Converters (ADC) 8-bit TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type SO,TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP24 TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers