Manufacturer: Texas Instruments
Win Source Part Number: 032688-TLC5540CNS
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
8-Bit 40MS/s ADC, 1-Ch, Parallel Interface, 5V, SOP Product overview: TLC5540CNS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540CNS can be used for catalog matching and distributor lookup.
TLC5540 - ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PDSO24
IC ADC 8BIT FLASH 24SO
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 032688-TLC5540CNS | 296-23063-5-ND | 700-TLC5540CNS | TLC5540CNS | TLC5540CNS | TLC5540CNS |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540CNS | Analog to Digital Converters (ADC) | 8-bit 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | 24-SO | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | SOP | SOP; SOP24 | 24-SOIC (0.209\", 5.30mm Width) | SOIC; 24-SOIC (0.209\", 5.30mm Width) |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Bulk; BulkTube | Tube; Tube | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |