The TLC5510 and TLC5510A are 8-bit, 20 MSPS analog-to-digital converters with a semiflash architecture, operating from a single 5-V supply. They include an internal sample-and-hold circuit and parallel digital outputs with high-impedance mode. The TLC5510 supports a 2-V full-scale input range, while the TLC5510A supports a 4-V range using an external reference. Integral linearity is ±1 LSB max over -20°C to 75°C, and differential linearity is ±0.75 LSB max over the same range. The devices are available in 24-pin TSSOP (PW) and SOP (NS) packages. Operation is characterized from -20°C to 75°C.
8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5510INSG4 |
| Product Name | TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power |
| Interface Type | Parallel |
| Package Type | SO,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| DNL | 0.7500 LSB |