Texas Instruments TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX TLC542IDWR

Description
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC
Request a Quote Datasheet
Description
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX - TLC542IDWR - Texas Instruments
Dallas, TX, United States
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX
TLC542IDWR
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX TLC542IDWR
8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC

8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-SOIC

Buy Now Datasheet
8-bit SOIC Analog-to-Digital Converter IC - 700-TLC542IDWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-TLC542IDWR
8-bit SOIC Analog-to-Digital Converter IC 700-TLC542IDWR
8-Bit 25kSPS SPI ADC, 11-Ch MUX, SOIC Product overview: TLC542IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC542IDWR can be used for catalog matching and distributor lookup.

8-Bit 25kSPS SPI ADC, 11-Ch MUX, SOIC Product overview: TLC542IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC542IDWR can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - 296-1333-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-1333-2-ND
Analog to Digital Converters (ADC) 296-1333-2-ND
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IDWR
1269048-TLC542IDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IDWR 1269048-TLC542IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1269048-TLC542IDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 11 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: TLC542 Categories: Integrated Circuits (ICs) Sampling Rate: 25k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC145040P1; MC145041P2; MC145040P2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269048-TLC542IDWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: TLC542
Categories: Integrated Circuits (ICs)
Sampling Rate: 25k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC145040P1; MC145041P2; MC145040P2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC542IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC542IDWR
Analog to Digital Converters (ADC) TLC542IDWR
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - TLC542IDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC542IDWR
Data Acquisition - Analog to Digital Converters (ADC) TLC542IDWR
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC542IDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC542IDWR
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC542IDWR 700-TLC542IDWR 296-1333-2-ND 1269048-TLC542IDWR TLC542IDWR TLC542IDWR TLC542IDWR
Product Name TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 8-bit SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IDWR Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type PDIP,PLCC,SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 24-WFQFN Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers