Texas Instruments TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier TLC4502AMUB

Description
Advanced,Self-Calibr ating, Precision, Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet
Description
Advanced,Self-Calibr ating, Precision, Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - TLC4502AMUB - Texas Instruments
Dallas, TX, United States
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier
TLC4502AMUB
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier TLC4502AMUB
Advanced,Self-Calibr ating, Precision, Dual Operational Amplifier 10-CFP -55 to 125

Advanced,Self-Calibrating, Precision, Dual Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet
Dual Operational Amplifier IC - 687-TLC4502AMUB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-TLC4502AMUB
Dual Operational Amplifier IC 687-TLC4502AMUB
Advanced,Self-Calibr ating, Precision, Dual Operational Amplifier 10-CFP -55 to 125 Product overview: TLC4502AMUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AMUB can be used for catalog matching and distributor lookup.

Advanced,Self-Calibrating, Precision, Dual Operational Amplifier 10-CFP -55 to 125 Product overview: TLC4502AMUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AMUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMUB - 1220457-TLC4502AMUB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMUB
1220457-TLC4502AMUB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMUB 1220457-TLC4502AMUB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220457-TLC4502AMUB Length: 6.35 mm Thickness: 1.65 mm Height: 2.03 mm Gain Bandwidth Product: 4.7 MHz Number of Channels: 2 Number of Pins: 10 Common Mode Rejection Ratio: 90 dB Width: 6.35 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 3 V Min Dual Supply Voltage: 2 V Voltage Gain: 120 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220457-TLC4502AMUB
Length: 6.35 mm
Thickness: 1.65 mm
Height: 2.03 mm
Gain Bandwidth Product: 4.7 MHz
Number of Channels: 2
Number of Pins: 10
Common Mode Rejection Ratio: 90 dB
Width: 6.35 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 3 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 120 dB

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC4502AMUB
Integrated Circuits (ICs) - Linear - Amplifiers TLC4502AMUB
ADVANCED, SELF-CALIBRATING, PREC

ADVANCED, SELF-CALIBRATING, PREC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC4502AMUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC4502AMUB
Instrumentation, OP Amps, Buffer Amps TLC4502AMUB
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-CFP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC4502AMUB 687-TLC4502AMUB 1220457-TLC4502AMUB TLC4502AMUB TLC4502AMUB
Product Name TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMUB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 6 volts 4 to 6 volts 6 volts
VOS 0.0500 millivolts 0.0100 millivolts
Quiescent Current (IQ) 3500 microamps
CMRR 90 dB
GBW 4.7 MHz 4.7 MHz 4.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers