Advanced,Self-Calibr
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019962-TLC4502AMJGB
Packaging: Rail/Tube
Length: 9.6 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Power Dissipation: 1.05 W
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 2.5 V/µs
Gain Bandwidth Product: 4.7 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 90 dB
Input Bias Current: 60 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): TLC4502MJGB; TLC2202MJG; TLC2201AMJGB; OP27CJ8/883; OP27AZ/883C;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Max Dual Supply Voltage: 3 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 50 µV
Max I/O Voltage: 50 µV
Dual Op Amp, 4.7MHz GBW, 50uV Vos, 90dB CMRR, CDIP Product overview: TLC4502AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AMJGB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
ADVANCED, SELF-CALIBRATING, PREC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502AMJGB | 1019962-TLC4502AMJGB | 687-TLC4502AMJGB | TLC4502AMJGB | TLC4502AMJGB |
| Product Name | TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AMJGB | Dual 4.7MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 6 volts | 5 volts | 5 volts | 4 volts | |
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0100 millivolts | ||
| Quiescent Current (IQ) | 3500 microamps | ||||
| CMRR | 90 dB | ||||
| GBW | 4.7 MHz | 4.7 MHz | 4.7 MHz |