Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099635-TLC4501CDR
Mounting: SMD (SMT)
Gain Bandwidth Product: 4.7 MHz
Common Mode Rejection Ratio: 90 dB
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Max Dual Supply Voltage: 3 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 120 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099635-TLC4501CDR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLC4501CDR |