Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC4501AQDR |
| Product Name | TLC4501A Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Operational Amplifier |
| Supply Voltage (VS) | 4 to 6 volts |
| VOS | 0.0400 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 90 dB |
| GBW | 4.7 MHz |