Texas Instruments Linear - Linear - Comparators - TLC393QDR TLC393QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 054970-TLC393QDR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: MOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 90μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054970-TLC393QDR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: MOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 90μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC393QDR - 054970-TLC393QDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC393QDR
054970-TLC393QDR
Linear - Linear - Comparators - TLC393QDR 054970-TLC393QDR
Manufacturer: Texas Instruments Win Source Part Number: 054970-TLC393QDR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: MOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 90μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054970-TLC393QDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 054970-TLC393QDR
Product Name Linear - Linear - Comparators - TLC393QDR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901495 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details