TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TLC393IDRDL -- COMPARATORS
Texas Instruments High-Performance Analog
Comparators
TLC393IDRDL
Description
IC COMPARATOR 2CH 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC COMPARATOR 2CH 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Comparators |
|
Product Number
|
296-TLC393IDRDL-ND |
|
Product Name
|
Comparators |
|
Type
|
Magnitude
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Magnitude
Package Type
DIP; PDIP; Other; PDIP
View Details
2 suppliers
Supply Voltage
Other
Package Type
Other; 32 mA
Operating Current
1 to 20 mA
View Details
Type
Identity
Supply Voltage
2V ~ 6V
Package Type
SSOP
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Type
Magnitude
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details