Texas Instruments Linear - Linear - Comparators - TLC393CPS TLC393CPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 750117-TLC393CPS Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: MOS, Open-Drain Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TLC393 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V Current - Quiescent (Maximum): 50μA CMRR, PSRR: 84dB CMRR
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 750117-TLC393CPS Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: MOS, Open-Drain Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TLC393 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V Current - Quiescent (Maximum): 50μA CMRR, PSRR: 84dB CMRR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC393CPS - 750117-TLC393CPS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC393CPS
750117-TLC393CPS
Linear - Linear - Comparators - TLC393CPS 750117-TLC393CPS
Manufacturer: Texas Instruments Win Source Part Number: 750117-TLC393CPS Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: MOS, Open-Drain Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TLC393 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V Current - Quiescent (Maximum): 50μA CMRR, PSRR: 84dB CMRR

Manufacturer: Texas Instruments
Win Source Part Number: 750117-TLC393CPS
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: MOS, Open-Drain
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLC393
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 50μA
CMRR, PSRR: 84dB CMRR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 750117-TLC393CPS
Product Name Linear - Linear - Comparators - TLC393CPS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details