Texas Instruments Linear - Linear - Comparators - TLC3704QDRG4Q1 TLC3704QDRG4Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 118605-TLC3704QDRG4Q 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 175μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118605-TLC3704QDRG4Q 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 175μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC3704QDRG4Q1 - 118605-TLC3704QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704QDRG4Q1
118605-TLC3704QDRG4Q1
Linear - Linear - Comparators - TLC3704QDRG4Q1 118605-TLC3704QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 118605-TLC3704QDRG4Q 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 175μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118605-TLC3704QDRG4Q1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118605-TLC3704QDRG4Q1
Product Name Linear - Linear - Comparators - TLC3704QDRG4Q1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details