Texas Instruments Linear - Linear - Comparators - TLC3704CPWR TLC3704CPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 054964-TLC3704CPWR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054964-TLC3704CPWR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC3704CPWR - 054964-TLC3704CPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704CPWR
054964-TLC3704CPWR
Linear - Linear - Comparators - TLC3704CPWR 054964-TLC3704CPWR
Manufacturer: Texas Instruments Win Source Part Number: 054964-TLC3704CPWR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054964-TLC3704CPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 054964-TLC3704CPWR
Product Name Linear - Linear - Comparators - TLC3704CPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details