Texas Instruments Linear - Linear - Comparators - TLC3704CNS TLC3704CNS

Description
Manufacturer: Texas Instruments Win Source Part Number: 899847-TLC3704CNS Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Push-Pull, TTL 14-SO Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TLC370 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC3704CNSG4, -TLC3704CNS-NDR, -296-10304-5, 296-10304-5, TLC3704CNSG4-ND, -296-10304-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899847-TLC3704CNS Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Push-Pull, TTL 14-SO Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TLC370 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC3704CNSG4, -TLC3704CNS-NDR, -296-10304-5, 296-10304-5, TLC3704CNSG4-ND, -296-10304-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC3704CNS - 899847-TLC3704CNS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704CNS
899847-TLC3704CNS
Linear - Linear - Comparators - TLC3704CNS 899847-TLC3704CNS
Manufacturer: Texas Instruments Win Source Part Number: 899847-TLC3704CNS Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Push-Pull, TTL 14-SO Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TLC370 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC3704CNSG4, -TLC3704CNS-NDR, -296-10304-5, 296-10304-5, TLC3704CNSG4-ND, -296-10304-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899847-TLC3704CNS
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose CMOS, Push-Pull, TTL 14-SO
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLC370
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC3704CNSG4, -TLC3704CNS-NDR, -296-10304-5, 296-10304-5, TLC3704CNSG4-ND, -296-10304-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 899847-TLC3704CNS
Product Name Linear - Linear - Comparators - TLC3704CNS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details