Texas Instruments Linear - Linear - Comparators - TLC3704CN TLC3704CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 054962-TLC3704CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3704CN; TLC3704CNE4; TLC3704CN; NJU7104AM-TE1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054962-TLC3704CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3704CN; TLC3704CNE4; TLC3704CN; NJU7104AM-TE1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC3704CN - 054962-TLC3704CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704CN
054962-TLC3704CN
Linear - Linear - Comparators - TLC3704CN 054962-TLC3704CN
Manufacturer: Texas Instruments Win Source Part Number: 054962-TLC3704CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3704CN; TLC3704CNE4; TLC3704CN; NJU7104AM-TE1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054962-TLC3704CN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS3704CN; TLC3704CNE4; TLC3704CN; NJU7104AM-TE1;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 054962-TLC3704CN
Product Name Linear - Linear - Comparators - TLC3704CN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details