The TLC3548 is an 8-channel, 14-bit, 200 KSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface, INL and DNL of ±1 LSB max, SINAD of 80.8 dB, and THD of -95 dB. The device is housed in a 24-pin SOIC package (DW) and operates from 0°C to 70°C.
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3548CDWG4 |
| Product Name | TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| INL | 1 LSB |