Texas Instruments Standard Linear and Logic 14Bit Adc, 200Ksps, 3544, Soic20; Resolution (Bits) Texas Instruments TLC3544IDW

Description
14BIT ADC, 200KSPS, 3544, SOIC20; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
14BIT ADC, 200KSPS, 3544, SOIC20; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14Bit Adc, 200Ksps, 3544, Soic20; Resolution (Bits) Texas Instruments - 52AH7676 - Newark, An Avnet Company
Chicago, IL, United States
14Bit Adc, 200Ksps, 3544, Soic20; Resolution (Bits) Texas Instruments
52AH7676
14Bit Adc, 200Ksps, 3544, Soic20; Resolution (Bits) Texas Instruments 52AH7676
14BIT ADC, 200KSPS, 3544, SOIC20; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

14BIT ADC, 200KSPS, 3544, SOIC20; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - TLC3544IDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC3544IDW
Analog to Digital Converters (ADC) TLC3544IDW
IC ADC 14BIT SAR 20SOIC

IC ADC 14BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 52AH7676 TLC3544IDW
Product Name 14Bit Adc, 200Ksps, 3544, Soic20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details