Texas Instruments TLC2934 High Performance Single Phase Locked Loop TLC2934IPWG4

Description
High Performance Single Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet
Description
High Performance Single Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2934 High Performance Single Phase Locked Loop - TLC2934IPWG4 - Texas Instruments
Dallas, TX, United States
TLC2934 High Performance Single Phase Locked Loop
TLC2934IPWG4
TLC2934 High Performance Single Phase Locked Loop TLC2934IPWG4
High Performance Single Phase Locked Loop 14-TSSOP -20 to 75

High Performance Single Phase Locked Loop 14-TSSOP -20 to 75

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
TLC2934IPWG4-ND
Clock Generators, PLLs, Frequency Synthesizers TLC2934IPWG4-ND
"Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
TLC2934IPWG4
Clock Generators, PLLs, Frequency Synthesizers TLC2934IPWG4
Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2934IPWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2934IPWG4
IC PHASE LOCK LOOP 14TSSOP

IC PHASE LOCK LOOP 14TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2934IPWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2934IPWG4
IC PHASE LOCK LOOP HP 14-TSSOP

IC PHASE LOCK LOOP HP 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number TLC2934IPWG4 TLC2934IPWG4-ND TLC2934IPWG4 TLC2934IPWG4 TLC2934IPWG4
Product Name TLC2934 High Performance Single Phase Locked Loop Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Features / Standards RoHS Lead-Free RoHS
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN/NOPB - 779349-LM565CN/NOPB - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP
View Details
4 suppliers
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL925PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers