High Performance Single Phase Locked Loop 14-TSSOP -20 to 75
Manufacturer: Texas Instruments
Win Source Part Number: 1268933-TLC2934IPW
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 130MHz
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2934
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V
"Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
High-performance single phase-locked loop 14-TSSOP 0 to 0 Product overview: TLC2934IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2934IPW can be used for catalog matching and distributor lookup.
PLL Single 100MHz to 130MHz 14-Pin TSSOP
Phase Lock Loop (PLL) IC 130MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PHASE LOCK LOOP 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | TLC2934IPW | 1268933-TLC2934IPW | 296-34353-5-ND | 728-TLC2934IPW | 815-TLC2934IPW | TLC2934IPW | TLC2934IPW |
| Product Name | TLC2934 High Performance Single Phase Locked Loop | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2934IPW | Clock Generators, PLLs, Frequency Synthesizers | High-Performance TSSOP Clock and Timing IC | PLL Single 100MHz to 130MHz 14-Pin TSSOP | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS; Lead-Free | RoHS | ||
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||||
| Bus Interface | Clock | Clock | Clock | Clock | |||
| Package Type | Surface Mount | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | 14-TSSOP (0.173, 4.40mm Width) | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP |