High Performance Phase Locked Loop 14-TSSOP -20 to 75
Manufacturer: Texas Instruments
Win Source Part Number: 032646-TLC2933IPWR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.25 V
Maximum Input Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
High-performance phase-locked loop 14-TSSOP 0 to 0 Product overview: TLC2933IPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2933IPWR can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC PHASE-LOCKED LOOP 14-TSSOP
IC PHASE-LOCKED LOOP 14-TSSOP
Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PHASE LOCK LOOP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | TLC2933IPWR | 032646-TLC2933IPWR | 728-TLC2933IPWR | 296-11907-2-ND | TLC2933IPWR | TLC2933IPWR | TLC2933IPWR | TLC2933IPWR |
| Product Name | TLC2933 High Performance Phase Locked Loop | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933IPWR | High-Performance TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | ||||
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | |||
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | Surface Mount; 14-TSSOP | Tape and Reel | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP |