Phase Locked Loop 14-TSSOP -20 to 75
"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Clock Generator 2Clock Inputs 14-Pin TSSOP Tube Product overview: TLC2933AIPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2933AIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268929-TLC2933AIPW
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 110MHz
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): TLC2933AIPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2933A
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.85V ~ 5.25V
IC PHASE LOCK LP 100MHZ 14TSSOP
IC PHASE LOCK LOOP 14TSSOP
IC, PHASE-LOCKED LOOP, SMD, TSSOP14; Frequency:130MHz; PLL Type:Frequency Synthesis; No. of Pins:14Pins; PLL Case Style:TSSOP; Supply Voltage Min:2.85V; Supply Voltage Max:3.15V; Operating Temperature Min:-20°C; Operating TemperatureRoHS Compliant: Yes
Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
| Product Number | TLC2933AIPW | 296-19332-5-ND | 728-TLC2933AIPW | 1268929-TLC2933AIPW | TLC2933AIPW | TLC2933AIPW | 28AH5359 | TLC2933AIPW |
| Product Name | TLC2933A Phase Locked Loop | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPW | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, Phase-Locked Loop, Smd, Tssop14; Frequency Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Frequency | 60 MHz | 110 MHz | 130 MHz | 110 MHz | 110 MHz | 130 MHz | 110 MHz | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |