Texas Instruments TLC2932A Phase-Locked Loop Systems TLC2932AIPWRG4

Description
Phase-Locked Loop Systems 14-TSSOP -20 to 75
Request a Quote Datasheet
Description
Phase-Locked Loop Systems 14-TSSOP -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2932A Phase-Locked Loop Systems - TLC2932AIPWRG4 - Texas Instruments
Dallas, TX, United States
TLC2932A Phase-Locked Loop Systems
TLC2932AIPWRG4
TLC2932A Phase-Locked Loop Systems TLC2932AIPWRG4
Phase-Locked Loop Systems 14-TSSOP -20 to 75

Phase-Locked Loop Systems 14-TSSOP -20 to 75

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWRG4 - 1002374-TLC2932AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWRG4
1002374-TLC2932AIPWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWRG4 1002374-TLC2932AIPWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002374-TLC2932AIPWR G4 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 5 V Number of Elements: 1 Input: CMOS PLL: Yes Weight: 57.209338 mg Number of Pins: 14 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 55 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.85 V Nominal Supply Current: 28 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002374-TLC2932AIPWRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 75 MHz
Operating Supply Voltage: 5 V
Number of Elements: 1
Input: CMOS
PLL: Yes
Weight: 57.209338 mg
Number of Pins: 14
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 55 MHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.85 V
Nominal Supply Current: 28 mA

Buy Now
Singapore, Singapore
TSSOP Clock and Timing IC
728-TLC2932AIPWRG4
TSSOP Clock and Timing IC 728-TLC2932AIPWRG4
Phase-Locked Loop Systems 14-TSSOP -20 to 75 Product overview: TLC2932AIPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2932AIPWRG4 can be used for catalog matching and distributor lookup.

Phase-Locked Loop Systems 14-TSSOP -20 to 75 Product overview: TLC2932AIPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2932AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers
Product Number TLC2932AIPWRG4 1002374-TLC2932AIPWRG4 728-TLC2932AIPWRG4
Product Name TLC2932A Phase-Locked Loop Systems Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWRG4 TSSOP Clock and Timing IC
Package Type TSSOP Surface Mount; TSSOP Tape and Reel
Frequency 60 MHz 55 MHz 75 MHz
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTCX/NOPB - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1381773-CDCE937R04PWR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers